Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27472T24B35S

Description
CONN
Request a Quote
Description
CONN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472T24B35S
MIL Spec Connector - MIL-DTL-38999 II MS27472T24B35S
CONN

CONN

Buy Now
Circular Connector Receptacle Size 24, 128 Position, Wall; Military Specification Amphenol Industrial - 22M1249 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 128 Position, Wall; Military Specification Amphenol Industrial
22M1249
Circular Connector Receptacle Size 24, 128 Position, Wall; Military Specification Amphenol Industrial 22M1249
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27472T24B35S 22M1249
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle Size 24, 128 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1205 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers