Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 II MS27472T24B35P

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472T24B35P
MIL Spec Connector - MIL-DTL-38999 II MS27472T24B35P
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle Size 24, 128 Position, Wall; Military Specification Amphenol Aerospace - 10J8031 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 128 Position, Wall; Military Specification Amphenol Aerospace
10J8031
Circular Connector Receptacle Size 24, 128 Position, Wall; Military Specification Amphenol Aerospace 10J8031
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27472T24B35P 10J8031
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle Size 24, 128 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - EEJ.3B.316.CLD-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 8.0 amps
View Details
XC5(DIN Twin-contact Connectors)   - XC5A-0122 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
6 suppliers