Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27472T24B29S

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 II - MS27472T24B29S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472T24B29S
MIL Spec Connector - MIL-DTL-38999 II MS27472T24B29S
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 24, 29 Position, Wall; Military Specification Amphenol Industrial - 22M1248 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 29 Position, Wall; Military Specification Amphenol Industrial
22M1248
Circular Connector Receptacle, Size 24, 29 Position, Wall; Military Specification Amphenol Industrial 22M1248
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 29 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 29 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27472T24B29S 22M1248
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle, Size 24, 29 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Standard Circular Connectors - 1-2823446-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers