Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27472T22B35SA

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472T22B35SA
MIL Spec Connector - MIL-DTL-38999 II MS27472T22B35SA
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle Size 22, 100 Position, Wall; Military Specification Amphenol Industrial - 11M5559 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 100 Position, Wall; Military Specification Amphenol Industrial
11M5559
Circular Connector Receptacle Size 22, 100 Position, Wall; Military Specification Amphenol Industrial 11M5559
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 100 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 100 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27472T22B35SA 11M5559
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle Size 22, 100 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Miniature Phone Plug - 830 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22006-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Standard Circular Connectors - 1-1589057-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details