Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27472T22B2S

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 22, 85 Position, Wall, is designed to meet the military specification MIL-DTL-38999, Series II. This connector features a wall mount receptacle style and accommodates 85 crimp socket contacts. The shell components are made from impact-extruded or machined aluminum with standard cadmium over nickel plating, ensuring durability and corrosion resistance. The connector includes a reliable 5 key/keyway polarization system with a bayonet lock coupling for secure mating. It is suitable for various applications, particularly in aerospace environments, and offers options for hermetic sealing and high-temperature capabilities. The insert material provides excellent electrical characteristics, and the connector supports a wide range of contact types, including crimp, solder, and PCB options. This product is RoHS compliant and designed for high reliability, making it a suitable choice for engineers seeking robust and versatile connector solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 22, 85 Position, Wall, is designed to meet the military specification MIL-DTL-38999, Series II. This connector features a wall mount receptacle style and accommodates 85 crimp socket contacts. The shell components are made from impact-extruded or machined aluminum with standard cadmium over nickel plating, ensuring durability and corrosion resistance. The connector includes a reliable 5 key/keyway polarization system with a bayonet lock coupling for secure mating. It is suitable for various applications, particularly in aerospace environments, and offers options for hermetic sealing and high-temperature capabilities. The insert material provides excellent electrical characteristics, and the connector supports a wide range of contact types, including crimp, solder, and PCB options. This product is RoHS compliant and designed for high reliability, making it a suitable choice for engineers seeking robust and versatile connector solutions.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472T22B2S
MIL Spec Connector - MIL-DTL-38999 II MS27472T22B2S
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 22, 85 Position, Wall; Military Specification Amphenol Industrial - 96J6176 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 85 Position, Wall; Military Specification Amphenol Industrial
96J6176
Circular Connector Receptacle, Size 22, 85 Position, Wall; Military Specification Amphenol Industrial 96J6176
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 85 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 85 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27472T22B2S 96J6176
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle, Size 22, 85 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNM12-R4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details