Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27472T18B96SA

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472T18B96SA
MIL Spec Connector - MIL-DTL-38999 II MS27472T18B96SA
RECEPT

RECEPT

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27472T18B96SA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27472T18B96SA
Connectors Mil-Qualified, Circular Body, All MS27472T18B96SA
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

Buy Now
Circular Connector, Receptacle, Size 18, 9 Position, Wall; Military Specification Amphenol Industrial - 79K8147 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 9 Position, Wall; Military Specification Amphenol Industrial
79K8147
Circular Connector, Receptacle, Size 18, 9 Position, Wall; Military Specification Amphenol Industrial 79K8147
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 9 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 9 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27472T18B96SA MS27472T18B96SA 79K8147
Product Name MIL Spec Connector - MIL-DTL-38999 II Connectors Mil-Qualified, Circular Body, All Circular Connector, Receptacle, Size 18, 9 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data