Amphenol Industrial Circular Connector Receptacle, Size 16, 42 Position, Wall; Military Specification Amphenol Industrial MS27472T16F42S

Description
JT 42C 42#22 SKT RECP
Request a Quote
Description
JT 42C 42#22 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27472T16F42S - PEI-Genesis
Philadelphia, PA, United States
JT 42C 42#22 SKT RECP

JT 42C 42#22 SKT RECP

Buy Now
Circular Connector Receptacle, Size 16, 42 Position, Wall; Military Specification Amphenol Industrial - 71K7238 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 42 Position, Wall; Military Specification Amphenol Industrial
71K7238
Circular Connector Receptacle, Size 16, 42 Position, Wall; Military Specification Amphenol Industrial 71K7238
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 42 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 42 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27472T16F42S 71K7238
Product Name Circular Connector Receptacle, Size 16, 42 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBN04M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers