Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27472T16B99S

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472T16B99S
MIL Spec Connector - MIL-DTL-38999 II MS27472T16B99S
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 16, 23 Position, Wall; Military Specification Amphenol Industrial - 79K8146 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 23 Position, Wall; Military Specification Amphenol Industrial
79K8146
Circular Connector Receptacle, Size 16, 23 Position, Wall; Military Specification Amphenol Industrial 79K8146
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27472T16B99S 79K8146
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle, Size 16, 23 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1772-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details