Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27472T16B26S

Description
JT 26C 26#20 SKT WALL MTG
Request a Quote
Description
JT 26C 26#20 SKT WALL MTG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27472T16B26S - PEI-Genesis
Philadelphia, PA, United States
JT 26C 26#20 SKT WALL MTG

JT 26C 26#20 SKT WALL MTG

Buy Now
MIL Spec Connector - MIL-DTL-38999 II - MS27472T16B26S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472T16B26S
MIL Spec Connector - MIL-DTL-38999 II MS27472T16B26S
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 16, 26 Position, Wall; Military Specification Amphenol Industrial - 31K3280 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 26 Position, Wall; Military Specification Amphenol Industrial
31K3280
Circular Connector Receptacle, Size 16, 26 Position, Wall; Military Specification Amphenol Industrial 31K3280
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27472T16B26S MS27472T16B26S 31K3280
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle, Size 16, 26 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details