Amphenol Industrial Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Industrial MS27472T14F18P

Description
JT 18C 18#20 PIN RECP
Request a Quote
Description
JT 18C 18#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27472T14F18P - PEI-Genesis
Philadelphia, PA, United States
JT 18C 18#20 PIN RECP

JT 18C 18#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Industrial - 96J6170 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Industrial
96J6170
Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Industrial 96J6170
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27472T14F18P 96J6170
Product Name Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details