Amphenol Aerospace Corporation Circular Connector Assemblies MS27472T10B35P

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27472T10B35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27472T10B35P-ND
Circular Connector Assemblies 1178-MS27472T10B35P-ND
RECEPT

RECEPT

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472T10B35P
MIL Spec Connector - MIL-DTL-38999 II MS27472T10B35P
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 10, 13 Position, Wall; Military Specification Amphenol Aerospace - 95J9609 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10, 13 Position, Wall; Military Specification Amphenol Aerospace
95J9609
Circular Connector Receptacle, Size 10, 13 Position, Wall; Military Specification Amphenol Aerospace 95J9609
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27472T10B35P-ND MS27472T10B35P 95J9609
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle, Size 10, 13 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
DIN 41612 - 39-XC5A-0122-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers