Amphenol Corporation Circular Conn, Rcpt, Size 8, 6Pos, Wall; Military Specification Amphenol Industrial MS27472E8F35S

Description
JT 6C 6#22D SKT RECP
Request a Quote
Description
JT 6C 6#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27472E8F35S - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#22D SKT RECP

JT 6C 6#22D SKT RECP

Buy Now
Circular Conn, Rcpt, Size 8, 6Pos, Wall; Military Specification Amphenol Industrial - 31K3271 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 6Pos, Wall; Military Specification Amphenol Industrial
31K3271
Circular Conn, Rcpt, Size 8, 6Pos, Wall; Military Specification Amphenol Industrial 31K3271
CIRCULAR CONN, RCPT, SIZE 8, 6POS, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 8, 6POS, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Receptacle, 8-35, Flange; Military Specification Amphenol Aerospace - 34W9286 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-35, Flange; Military Specification Amphenol Aerospace
34W9286
Circular Connector, Receptacle, 8-35, Flange; Military Specification Amphenol Aerospace 34W9286
CIRCULAR CONNECTOR, RECEPTACLE, 8-35, FLANGE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-35, FLANGE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27472E8F35S 31K3271 34W9286
Product Name Circular Conn, Rcpt, Size 8, 6Pos, Wall; Military Specification Amphenol Industrial Circular Connector, Receptacle, 8-35, Flange; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers
Terminal Block Header; 16; Horizontal; 8 A; 0.15 in.; 2.45 in. - 70077290 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2002-3211/1000-676-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers