Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27472E24B35P

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 II - MS27472E24B35P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472E24B35P
MIL Spec Connector - MIL-DTL-38999 II MS27472E24B35P
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle Size 24, 128 Position, Wall; Military Specification Amphenol Industrial - 74K1449 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 128 Position, Wall; Military Specification Amphenol Industrial
74K1449
Circular Connector Receptacle Size 24, 128 Position, Wall; Military Specification Amphenol Industrial 74K1449
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27472E24B35P 74K1449
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle Size 24, 128 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190741-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details