Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27472E20B35S

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472E20B35S
MIL Spec Connector - MIL-DTL-38999 II MS27472E20B35S
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 20, 79 Position, Wall; Military Specification Amphenol Industrial - 15M9696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 79 Position, Wall; Military Specification Amphenol Industrial
15M9696
Circular Connector Receptacle, Size 20, 79 Position, Wall; Military Specification Amphenol Industrial 15M9696
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 79 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 79 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27472E20B35S 15M9696
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle, Size 20, 79 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2218 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-3217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details