Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27472E16F55S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472E16F55S
MIL Spec Connector - MIL-DTL-38999 II MS27472E16F55S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial - 56K9524 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial
56K9524
Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial 56K9524
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27472E16F55S 56K9524
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers