Amphenol Industrial Circular Connector Receptacle, Size 16, 26 Position, Wall; Military Specification Amphenol Industrial MS27472E16F26P

Description
JT 26C 26#20 PIN WALL RECP
Request a Quote
Description
JT 26C 26#20 PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27472E16F26P - PEI-Genesis
Philadelphia, PA, United States
JT 26C 26#20 PIN WALL RECP

JT 26C 26#20 PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 16, 26 Position, Wall; Military Specification Amphenol Industrial - 56K9523 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 26 Position, Wall; Military Specification Amphenol Industrial
56K9523
Circular Connector Receptacle, Size 16, 26 Position, Wall; Military Specification Amphenol Industrial 56K9523
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27472E16F26P 56K9523
Product Name Circular Connector Receptacle, Size 16, 26 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Turret Connectors - 36-1511-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers