Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27472E16B26S

Description
JT 26C 26#20 SKT WALL RECP
Request a Quote
Description
JT 26C 26#20 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27472E16B26S - PEI-Genesis
Philadelphia, PA, United States
JT 26C 26#20 SKT WALL RECP

JT 26C 26#20 SKT WALL RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27472E16B26S
MIL Spec Connector - MIL-DTL-38999 II MS27472E16B26S
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 16, 26 Position, Wall; Military Specification Amphenol Industrial - 31K3264 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 26 Position, Wall; Military Specification Amphenol Industrial
31K3264
Circular Connector Receptacle, Size 16, 26 Position, Wall; Military Specification Amphenol Industrial 31K3264
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27472E16B26S MS27472E16B26S 31K3264
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle, Size 16, 26 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers