Amphenol Aerospace Corporation Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Aerospace MS27472E14F18P

Description
JT 18C 18#20 PIN WALL RECP
Request a Quote
Description
JT 18C 18#20 PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27472E14F18P - PEI-Genesis
Philadelphia, PA, United States
JT 18C 18#20 PIN WALL RECP

JT 18C 18#20 PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Aerospace - 31K3262 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Aerospace
31K3262
Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Aerospace 31K3262
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27472E14F18P 31K3262
Product Name Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-00212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers