Amphenol Industrial Circular Connector Receptacle, Size 12, 22 Position, Wall; Military Specification Amphenol Industrial MS27472E12A35P

Description
JT 22C 22#22D PIN RECP
Request a Quote
Description
JT 22C 22#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27472E12A35P - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D PIN RECP

JT 22C 22#22D PIN RECP

Buy Now
Circular Connector Receptacle, Size 12, 22 Position, Wall; Military Specification Amphenol Industrial - 02M3770 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 22 Position, Wall; Military Specification Amphenol Industrial
02M3770
Circular Connector Receptacle, Size 12, 22 Position, Wall; Military Specification Amphenol Industrial 02M3770
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 22 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27472E12A35P 02M3770
Product Name Circular Connector Receptacle, Size 12, 22 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Specs
Connector Type Military Connector
View Details