Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27468T25B46PB

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27468T25B46PB
MIL Spec Connector - MIL-DTL-38999 I MS27468T25B46PB
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Industrial - 96J6154 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Industrial
96J6154
Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Industrial 96J6154
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 46 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 46 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27468T25B46PB 96J6154
Product Name MIL Spec Connector - MIL-DTL-38999 I Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details