Amphenol Industrial Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Industrial MS27468T25B46PB-LC

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 46 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Coupling Style:Bayonet; Insert Arrangement:25-46RoH S Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 46 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Coupling Style:Bayonet; Insert Arrangement:25-46RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Industrial - 60K6343 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Industrial
60K6343
Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Industrial 60K6343
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 46 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Coupling Style:Bayonet; Insert Arrangement:25-46RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 46 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Coupling Style:Bayonet; Insert Arrangement:25-46RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60K6343
Product Name Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-ALBKM12-RMBR12-S0-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details