Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27468T25B35SB

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle Size 25, 128 Position, Panel is a military specification connector compliant with MIL-DTL-38999 Series I standards. It features a jam nut receptacle design, which allows for secure mounting in various applications. This connector accommodates 128 crimp socket contacts, providing a high-density interconnect solution suitable for aerospace and military environments. The product is designed for durability and reliability, making it suitable for demanding applications. It is important to note that this specific connector is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle Size 25, 128 Position, Panel is a military specification connector compliant with MIL-DTL-38999 Series I standards. It features a jam nut receptacle design, which allows for secure mounting in various applications. This connector accommodates 128 crimp socket contacts, providing a high-density interconnect solution suitable for aerospace and military environments. The product is designed for durability and reliability, making it suitable for demanding applications. It is important to note that this specific connector is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27468T25B35SB
MIL Spec Connector - MIL-DTL-38999 I MS27468T25B35SB
RECEPT

RECEPT

Buy Now
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Industrial - 31K3249 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Industrial
31K3249
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Industrial 31K3249
JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27468T25B35SB 31K3249
Product Name MIL Spec Connector - MIL-DTL-38999 I Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG174/U - SALE-8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (F) St. 4 Hole Panel Mount Connector for RG58 Cable - ET-NFS-4HPM-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details