Amphenol Industrial Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Industrial MS27468T25A35S

Description
LJT 128C 128#22D SKT RECP
Request a Quote
Description
LJT 128C 128#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27468T25A35S - PEI-Genesis
Philadelphia, PA, United States
LJT 128C 128#22D SKT RECP

LJT 128C 128#22D SKT RECP

Buy Now
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Industrial - 96J6149 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Industrial
96J6149
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Industrial 96J6149
JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27468T25A35S 96J6149
Product Name Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 857 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
Nano Strip Connectors - A79019-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Specs
Connector Type Military Connector
View Details