Amphenol Industrial Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Military Specification Amphenol Industrial MS27468T23B53PA-LC

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Insert Arrangement:23-53RoH S Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Insert Arrangement:23-53RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Military Specification Amphenol Industrial - 96J6142 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Military Specification Amphenol Industrial
96J6142
Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Military Specification Amphenol Industrial 96J6142
JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Insert Arrangement:23-53RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Insert Arrangement:23-53RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6142
Product Name Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details