Amphenol Industrial Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol Industrial MS27468T23B35S-LC

Description
JAM NUT CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol Industrial - 96J6136 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol Industrial
96J6136
Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol Industrial 96J6136
JAM NUT CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6136
Product Name Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Specs
Connector Type Military Connector
View Details