Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27468T23B35PB

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27468T23B35PB
MIL Spec Connector - MIL-DTL-38999 I MS27468T23B35PB
RECEPT

RECEPT

Buy Now
Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol Industrial - 65K1003 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol Industrial
65K1003
Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol Industrial 65K1003
JAM NUT CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27468T23B35PB 65K1003
Product Name MIL Spec Connector - MIL-DTL-38999 I Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110937 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details