Amphenol Corporation Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol MS27468T23A35S

Description
JAM NUT CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol - 31M3397 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol
31M3397
Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol 31M3397
JAM NUT CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M3397
Product Name Jam Nut Connector Receptacle Size 23, 100 Position, Panel; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data