Amphenol Industrial Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Industrial MS27468T21B35A

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Insert Arrangement:21-35RoH S Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Insert Arrangement:21-35RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Industrial - 02M3758 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Industrial
02M3758
Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Industrial 02M3758
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Insert Arrangement:21-35RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Bayonet; Insert Arrangement:21-35RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M3758
Product Name Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2448-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers