Amphenol Industrial Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Industrial MS27468T19F32P

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Industrial - 79K8125 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Industrial
79K8125
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Industrial 79K8125
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K8125
Product Name Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products