Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27468T19B66S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 19, 66 Position, Panel, is designed to meet the military specification MIL-DTL-38999 Series I. This connector features a jam nut receptacle shell style and accommodates 66 crimp socket contacts. It is suitable for applications requiring high reliability and robust performance in demanding environments. The connector is not RoHS compliant, which may be a consideration for projects with specific environmental regulations. Its design allows for secure mounting and reliable electrical connections, making it a viable option for aerospace and military applications.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 19, 66 Position, Panel, is designed to meet the military specification MIL-DTL-38999 Series I. This connector features a jam nut receptacle shell style and accommodates 66 crimp socket contacts. It is suitable for applications requiring high reliability and robust performance in demanding environments. The connector is not RoHS compliant, which may be a consideration for projects with specific environmental regulations. Its design allows for secure mounting and reliable electrical connections, making it a viable option for aerospace and military applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27468T19B66S
MIL Spec Connector - MIL-DTL-38999 I MS27468T19B66S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27468T19B66S
MIL Spec Connector - MIL-DTL-38999 I MS27468T19B66S
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Military Specification Amphenol Industrial - 56K9503 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Military Specification Amphenol Industrial
56K9503
Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Military Specification Amphenol Industrial 56K9503
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27468T19B66S 56K9503
Product Name MIL Spec Connector - MIL-DTL-38999 I Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
BiLobe® Connectors - Standards -Type Single Row - A54000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details