Amphenol Industrial Jam Nut Connector Receptacle, Size 19, 53 Position, Panel; Military Specification Amphenol Industrial MS27468T19B53P

Description
LJT 53C 53#22 PIN RECP
Request a Quote Datasheet
Description
LJT 53C 53#22 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27468T19B53P - PEI-Genesis
Philadelphia, PA, United States
LJT 53C 53#22 PIN RECP

LJT 53C 53#22 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 19, 53 Position, Panel; Military Specification Amphenol Industrial - 56K9502 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 19, 53 Position, Panel; Military Specification Amphenol Industrial
56K9502
Jam Nut Connector Receptacle, Size 19, 53 Position, Panel; Military Specification Amphenol Industrial 56K9502
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 53 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27468T19B53P 56K9502
Product Name Jam Nut Connector Receptacle, Size 19, 53 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers