Amphenol Industrial Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Military Specification Amphenol Industrial MS27468T19B35S-LC

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Coupling Style:Bayonet; Insert Arrangement:19-35RoH S Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Coupling Style:Bayonet; Insert Arrangement:19-35RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Military Specification Amphenol Industrial - 56K9500 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Military Specification Amphenol Industrial
56K9500
Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Military Specification Amphenol Industrial 56K9500
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Coupling Style:Bayonet; Insert Arrangement:19-35RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Coupling Style:Bayonet; Insert Arrangement:19-35RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K9500
Product Name Jam Nut Connector Receptacle, Size 19, 66 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Accessories - SR58BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers
SMA (F) B/H Connector for 1.13mm RF Cable - ET-SFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details