Amphenol Industrial Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Industrial MS27468T19B32S-LC

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:19-32RoH S Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:19-32RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Industrial - 56K9495 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Industrial
56K9495
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Industrial 56K9495
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:19-32RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:19-32RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K9495
Product Name Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Headers, Plugs and Sockets - 1920-1849-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details