Amphenol Industrial Jam Nut Connector Receptacle, Size 19, 18 Position, Panel; Military Specification Amphenol Industrial MS27468T19B18BA

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 18 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Arrangement:19-18RoH S Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 18 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Arrangement:19-18RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 19, 18 Position, Panel; Military Specification Amphenol Industrial - 95K5676 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 19, 18 Position, Panel; Military Specification Amphenol Industrial
95K5676
Jam Nut Connector Receptacle, Size 19, 18 Position, Panel; Military Specification Amphenol Industrial 95K5676
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 18 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Arrangement:19-18RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 18 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Arrangement:19-18RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95K5676
Product Name Jam Nut Connector Receptacle, Size 19, 18 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details