Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27468T19B11P

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 I - MS27468T19B11P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27468T19B11P
MIL Spec Connector - MIL-DTL-38999 I MS27468T19B11P
RECEPT

RECEPT

Buy Now
Jam Nut Connector Rcpt, Size 19, 11Pos, Panel; Military Specification Amphenol Industrial - 56K9489 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 19, 11Pos, Panel; Military Specification Amphenol Industrial
56K9489
Jam Nut Connector Rcpt, Size 19, 11Pos, Panel; Military Specification Amphenol Industrial 56K9489
JAM NUT CONNECTOR RCPT, SIZE 19, 11POS, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 19, 11POS, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Jam Nut Connector Receptacle, Size 19, 11 Position, Panel; Military Specification Amphenol Aerospace - 34W3383 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 19, 11 Position, Panel; Military Specification Amphenol Aerospace
34W3383
Jam Nut Connector Receptacle, Size 19, 11 Position, Panel; Military Specification Amphenol Aerospace 34W3383
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 11 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 11 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27468T19B11P 56K9489 34W3383
Product Name MIL Spec Connector - MIL-DTL-38999 I Jam Nut Connector Rcpt, Size 19, 11Pos, Panel; Military Specification Amphenol Industrial Jam Nut Connector Receptacle, Size 19, 11 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM32 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers