Amphenol Industrial Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Industrial MS27468T17F6SB

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Industrial - 03M9115 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Industrial
03M9115
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Industrial 03M9115
JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03M9115
Product Name Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Specs
Connector Type Military Connector
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details