Amphenol Industrial Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial MS27468T17F35PB

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial - 03M9114 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial
03M9114
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial 03M9114
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03M9114
Product Name Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28410-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details