Amphenol Industrial Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Industrial MS27468T17B6SA-LC

Description
LJT 6C 6#12 SKT WALL RECP
Request a Quote
Description
LJT 6C 6#12 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27468T17B6SA-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 6C 6#12 SKT WALL RECP

LJT 6C 6#12 SKT WALL RECP

Buy Now
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Industrial - 60K6335 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Industrial
60K6335
Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Industrial 60K6335
JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:17-6 RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:17-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27468T17B6SA-LC 60K6335
Product Name Jam Nut Connector, Receptacle, Size 17, 6 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers