Amphenol Industrial Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial MS27468T17B35S-LC

Description
LJT 55C 55#22D SKT WALL RECP
Request a Quote
Description
LJT 55C 55#22D SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27468T17B35S-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 55C 55#22D SKT WALL RECP

LJT 55C 55#22D SKT WALL RECP

Buy Now
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial - 56K9482 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial
56K9482
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial 56K9482
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:17-35RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:17-35RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27468T17B35S-LC 56K9482
Product Name Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details