Amphenol Industrial Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial MS27468T17B35P EDR

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 17, 55 Position, is designed to meet military specifications under MIL-DTL-38999 Series I. This connector features a jam nut receptacle shell style, which allows for secure mounting in panel applications. It accommodates 55 crimp pin contacts, providing a reliable connection for various electrical applications. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for use in aerospace and military environments, where high reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 17, 55 Position, is designed to meet military specifications under MIL-DTL-38999 Series I. This connector features a jam nut receptacle shell style, which allows for secure mounting in panel applications. It accommodates 55 crimp pin contacts, providing a reliable connection for various electrical applications. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for use in aerospace and military environments, where high reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial - 56K9478 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial
56K9478
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial 56K9478
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K9478
Product Name Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Connectors - 1377G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers