Amphenol Industrial Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial MS27468T17B35B

Description
LJT 55C 55#22D SKT WALL RECP
Request a Quote
Description
LJT 55C 55#22D SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27468T17B35B - PEI-Genesis
Philadelphia, PA, United States
LJT 55C 55#22D SKT WALL RECP

LJT 55C 55#22D SKT WALL RECP

Buy Now
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial - 24K0791 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial
24K0791
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial 24K0791
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:17-35RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:17-35RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27468T17B35B 24K0791
Product Name Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1503-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22040-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
SMA (F) BH St. IP68 Rated Connector for 1.13mm Cable - ET-SFS-BH-5WP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details