Amphenol Industrial Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Military Specification Amphenol Industrial MS27468T17B26A

Description
LJT 26C 26#20 PIN WALL RECP
Request a Quote
Description
LJT 26C 26#20 PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27468T17B26A - PEI-Genesis
Philadelphia, PA, United States
LJT 26C 26#20 PIN WALL RECP

LJT 26C 26#20 PIN WALL RECP

Buy Now
Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Military Specification Amphenol Industrial - 56K9471 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Military Specification Amphenol Industrial
56K9471
Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Military Specification Amphenol Industrial 56K9471
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:17-26RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:17-26RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27468T17B26A 56K9471
Product Name Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Din Rail, Channel - 2946-2002-1711/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers