Amphenol Industrial Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Industrial MS27468T15F18P

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Industrial - 19M5235 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Industrial
19M5235
Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Industrial 19M5235
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19M5235
Product Name Jam Nut Connector Receptacle, Size 15, 18 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 3246170 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details