Amphenol Industrial Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Military Specification Amphenol Industrial MS27468T15B19A

Description
LJT 19C 19#20 PIN RECP
Request a Quote
Description
LJT 19C 19#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27468T15B19A - PEI-Genesis
Philadelphia, PA, United States
LJT 19C 19#20 PIN RECP

LJT 19C 19#20 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Military Specification Amphenol Industrial - 22M1240 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Military Specification Amphenol Industrial
22M1240
Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Military Specification Amphenol Industrial 22M1240
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:15-19RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:15-19RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27468T15B19A 22M1240
Product Name Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details