Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 I MS27468T13B98S

Description
LJT 10C 10#20 SKT RECP
Request a Quote
Description
LJT 10C 10#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27468T13B98S - PEI-Genesis
Philadelphia, PA, United States
LJT 10C 10#20 SKT RECP

LJT 10C 10#20 SKT RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 I - MS27468T13B98S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27468T13B98S
MIL Spec Connector - MIL-DTL-38999 I MS27468T13B98S
RECEPT

RECEPT

Buy Now
Swedesboro, NJ, United States
LJT 10C 10#20 SKT RECP

LJT 10C 10#20 SKT RECP

Buy Now
Jam Nut Connector Rcpt, Size 13, 10Pos, Panel; Military Specification Amphenol Industrial - 96J6108 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 13, 10Pos, Panel; Military Specification Amphenol Industrial
96J6108
Jam Nut Connector Rcpt, Size 13, 10Pos, Panel; Military Specification Amphenol Industrial 96J6108
JAM NUT CONNECTOR RCPT, SIZE 13, 10POS, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 13, 10POS, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Amphenol Aerospace - 34W2039 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Amphenol Aerospace
34W2039
Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Amphenol Aerospace 34W2039
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-98, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27468T13B98S MS27468T13B98S MS27468T13B98S 96J6108
Product Name MIL Spec Connector - MIL-DTL-38999 I Jam Nut Connector Rcpt, Size 13, 10Pos, Panel; Military Specification Amphenol Industrial
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details