Amphenol Industrial Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Industrial MS27468T13A35S

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Industrial - 96J6101 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Industrial
96J6101
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Industrial 96J6101
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6101
Product Name Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details