Amphenol Industrial Jam Nut Connector, Receptacle, Size 11, 6 Position, Panel; Military Specification Amphenol Industrial MS27468T11F98A

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:11-98 RoHS Compliant: No
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:11-98 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 11, 6 Position, Panel; Military Specification Amphenol Industrial - 95K5671 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 11, 6 Position, Panel; Military Specification Amphenol Industrial
95K5671
Jam Nut Connector, Receptacle, Size 11, 6 Position, Panel; Military Specification Amphenol Industrial 95K5671
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:11-98 RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:11-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95K5671
Product Name Jam Nut Connector, Receptacle, Size 11, 6 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products