Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27468T11B99S

Description
LJT 7C 7#20 SKT RECP
Request a Quote
Description
LJT 7C 7#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27468T11B99S - PEI-Genesis
Philadelphia, PA, United States
LJT 7C 7#20 SKT RECP

LJT 7C 7#20 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27468T11B99S
MIL Spec Connector - MIL-DTL-38999 I MS27468T11B99S
RECEPT

RECEPT

Buy Now
Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Industrial - 33K9607 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Industrial
33K9607
Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Industrial 33K9607
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27468T11B99S MS27468T11B99S 33K9607
Product Name MIL Spec Connector - MIL-DTL-38999 I Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Industrial
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details