Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27468T11B99P

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 I - MS27468T11B99P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27468T11B99P
MIL Spec Connector - MIL-DTL-38999 I MS27468T11B99P
RECEPT

RECEPT

Buy Now
Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Industrial - 25K6543 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Industrial
25K6543
Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Industrial 25K6543
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27468T11B99P 25K6543
Product Name MIL Spec Connector - MIL-DTL-38999 I Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Micro SIM Card 7 Pin Connector Push Type Metal Body AT - ET-MI6PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
DIN 41612 - 39-XC5A-2022-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers