Amphenol Industrial Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Industrial MS27468T11B99P-LC

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Coupling Style:Bayonet; Insert Arrangement:11-99 RoHS Compliant: No
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Coupling Style:Bayonet; Insert Arrangement:11-99 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Industrial - 56K9464 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Industrial
56K9464
Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Industrial 56K9464
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Coupling Style:Bayonet; Insert Arrangement:11-99 RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Coupling Style:Bayonet; Insert Arrangement:11-99 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K9464
Product Name Jam Nut Connector, Receptacle, Size 11, 7 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data